TE Connectivity Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity K200A3C

Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:125A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:125A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity - 25T1519 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
25T1519
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity 25T1519
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:125A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: No

CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:125A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 25T1519
Product Name Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1672115-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
Contactors - 3596-GV221CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490244309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1220791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details