TE Connectivity Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity K200A1C

Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:1.2kA; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:1.2kA; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity - 81Y2683 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
81Y2683
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity 81Y2683
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:1.2kA; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:1.2kA; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 81Y2683
Product Name Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A124202-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223401201640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details