TE Connectivity Push Button Switches K1166671

Description
Body Features Actuator Color : Black Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 1 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Mechanical Attachment Push Button Switch Mounting Type : Surface Mount Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Product Type Features Actuator Style : Bar-Type Knob Illuminated : No Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector
Request a Quote
Description
Body Features Actuator Color : Black Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 1 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Mechanical Attachment Push Button Switch Mounting Type : Surface Mount Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Product Type Features Actuator Style : Bar-Type Knob Illuminated : No Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1166671 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1166671
Push Button Switches K1166671
Body Features Actuator Color : Black Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 1 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Mechanical Attachment Push Button Switch Mounting Type : Surface Mount Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Product Type Features Actuator Style : Bar-Type Knob Illuminated : No Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector

Body Features


  • Actuator Color : Black
  • Actuator Profile : Extended
  • Bushing Style : Plain

Configuration Features


  • Number of Actuators : 1
  • Operating Function : NO
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : Yes

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : 1
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 9 - 32

Mechanical Attachment


  • Push Button Switch Mounting Type : Surface Mount

Operation/Application


  • Actuator Total Travel : 4 MM  [.157 INCH ]

Product Type Features


  • Actuator Style : Bar-Type Knob
  • Illuminated : No
  • Push Button Switch Product Type : Plunger Switch
  • Switch Connection Type : 2-Position Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1166671
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Pushbutton Switches - 164EL22 - Acme Chip Technology Co., Limited
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details
3 suppliers
Push Button Switches - 1-2329383-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364570-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details