TE Connectivity Switches - Pushbutton Switches 164EL22

Description
SWITCH PUSH 4PST-2NO/2NC 5A 250V
Datasheet
Description
SWITCH PUSH 4PST-2NO/2NC 5A 250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
164EL22
Switches - Pushbutton Switches 164EL22
SWITCH PUSH 4PST-2NO/2NC 5A 250V

SWITCH PUSH 4PST-2NO/2NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
164EL22
Pushbutton Switches 164EL22
Pushbutton Switches RND ILL 2 NO&NC MOM

Pushbutton Switches RND ILL 2 NO&NC MOM

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 30M8917 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
30M8917
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 30M8917
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 164EL22 164EL22 30M8917
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism 4PST-2NO/2NC Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals Solder Pin
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A3A Lighted Pushbutton Switch - A3AT-91A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
E program - EDP - Mushroom button - EDP40GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details