TE Connectivity Push Button Switches K1162519

Description
Body Features Actuator Color : Natural Actuator Force : 2040 - 4079 G  [72 - 144 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Configuration Features Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2.5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 2040 - 4079 G  [72 - 144 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Configuration Features Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2.5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1162519 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1162519
Push Button Switches K1162519
Body Features Actuator Color : Natural Actuator Force : 2040 - 4079 G  [72 - 144 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Configuration Features Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2.5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Color : Natural
  • Actuator Force : 2040 - 4079 G  [72 - 144 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded

Configuration Features


  • Number of Actuators : Single
  • Operating Function : NO NC, Momentary
  • Snap Action : With
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 2.5
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1162519
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2492672-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Push Button Switches - 1-2329360-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details