TE Connectivity Push Button Switches K1162416

Description
Body Features Actuator Color : Green Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : Yes Push Button Switch Product Type : Switch
Request a Quote
Description
Body Features Actuator Color : Green Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : Yes Push Button Switch Product Type : Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1162416 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1162416
Push Button Switches K1162416
Body Features Actuator Color : Green Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : Yes Push Button Switch Product Type : Switch

Body Features


  • Actuator Color : Green
  • Actuator Profile : Flush
  • Bushing Style : Threaded

Configuration Features


  • Number of Actuators : 1
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : Yes

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : 5
  • Switch Contact Plating Material : Silver Clad Copper

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Push Button Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Round
  • Illuminated : Yes
  • Push Button Switch Product Type : Switch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1162416
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483581-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1437572-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2329387-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329388-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details