TE Connectivity Push Button Switches 1437572-1

Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Bushing Diameter : 4.78 MM  [.188 INCH ] Bushing Length : 5.49 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Bushing Diameter : 4.78 MM  [.188 INCH ] Bushing Length : 5.49 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1437572-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1437572-1
Push Button Switches 1437572-1
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Bushing Diameter : 4.78 MM  [.188 INCH ] Bushing Length : 5.49 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Bushing Style : Unthreaded
  • Case Material : Polyester
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Bushing Diameter : 4.78 MM  [.188 INCH ]
  • Bushing Length : 5.49 MM  [.216 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Flush Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1437572-1
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492673-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2364572-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364574-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details