TE Connectivity DIP Switch K1159425

Description
Configuration Features Number of Decks : 1 Number of Rotary Switch Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 5 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Style : Rotary
Request a Quote
Description
Configuration Features Number of Decks : 1 Number of Rotary Switch Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 5 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Style : Rotary
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1159425 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1159425
DIP Switch K1159425
Configuration Features Number of Decks : 1 Number of Rotary Switch Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 5 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Style : Rotary

Configuration Features


  • Number of Decks : 1
  • Number of Rotary Switch Positions : 2
  • Number of Switches : 1

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Rotary Switch Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Rotary Switch Voltage Rating (VDC) : 32

Housing Features


  • Rotary Switch Housing Material : Thermoplastic

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Short Handle Selector
  • Rotary Switch Type : Selector
  • Sealed Rotary Switch : Yes
  • Switch Style : Rotary
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1159425
Product Name DIP Switch
Max DC Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switch - 2-1437507-3 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
DIP Switch - 2-2396234-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 2-2319847-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers