Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical
Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained
Contact Features Contact Base Material : Silver Clad Copper
Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32
Mechanical Attachment Product Mount Type : Panel Mount
Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes Switch Connection Type : DIN Connector
Body Features
- Actuator Color : Green
- Actuator Orientation : Top
- Actuator Profile : Extended
- Case Material : Thermoplastic
- Product Orientation : Vertical
Configuration Features
- Number of Decks : 1
- Number of Positions : 2
- Number of Switches : 1
- Operating Function : Change Over 1 Pole, Maintained
Contact Features
- Contact Base Material : Silver Clad Copper
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Operating Voltage (VDC) : 32
Mechanical Attachment
- Product Mount Type : Panel Mount
Product Type Features
- Actuator Style : Short Handle Selector
- Actuator Type : Rotary
- Rotary Switch Type : Rotary
- Sealed Device : Yes
- Switch Connection Type : DIN Connector