TE Connectivity DIP Switch 1825002-2

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825002-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825002-2
DIP Switch 1825002-2
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 4 MM  [.138 INCH ]
  • Product Length : 7.06 MM  [.277 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 60

Product Type Features


  • Actuator Style : Slide Actuator, Flush Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1825002-2
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437569-0 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1977103-8 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-1825002-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details