TE Connectivity Power Relays K1158923

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 16000 Coil Resistance (OHM) : 166 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 36, 54 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 16000 Coil Resistance (OHM) : 166 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 36, 54 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1158923 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1158923
Power Relays K1158923
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 16000 Coil Resistance (OHM) : 166 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 36, 54 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 500
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 16000
  • Coil Resistance (OHM) : 166
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 36, 54
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 48

Mechanical Attachment


  • Relay Mounting Type : Socket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1158923
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details