TE Connectivity Electromechanical Relays & Contactors K1157959

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 87 ADR battery master switch is a bistable relay system for emergency disconnection of battery power in hazardous material transport vehicles, as required by ADR 2003 section 9.2.2.3. It is rated for 300A continuous current and operates from -40°C to +85°C. The IP6K9K-protected PBT housing contains CuZn brass terminals and supports 95mm² wiring. Certified to TÜV Süd TÜ.EGG 086-04 ADR 2003 9.2.2.3, it functions in Zone 1 and Zone 2 hazardous environments per ExIIG EEx m ib IIC T6/T4. The switch auto-separates the battery when ignition is interrupted or an emergency input triggers, with programmable delay and monitoring. Contact life is 50,000 cycles at 300A resistive load and 100,000 mechanical cycles. Dielectric strength is 500VAC for 1 minute, with insulation resistance of 100MΩ minimum. Overload capability is 600A for 20 seconds and 2400A for 1 second. Mounting is chassis-based with direct wiring to the main circuit.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 87 ADR battery master switch is a bistable relay system for emergency disconnection of battery power in hazardous material transport vehicles, as required by ADR 2003 section 9.2.2.3. It is rated for 300A continuous current and operates from -40°C to +85°C. The IP6K9K-protected PBT housing contains CuZn brass terminals and supports 95mm² wiring. Certified to TÜV Süd TÜ.EGG 086-04 ADR 2003 9.2.2.3, it functions in Zone 1 and Zone 2 hazardous environments per ExIIG EEx m ib IIC T6/T4. The switch auto-separates the battery when ignition is interrupted or an emergency input triggers, with programmable delay and monitoring. Contact life is 50,000 cycles at 300A resistive load and 100,000 mechanical cycles. Dielectric strength is 500VAC for 1 minute, with insulation resistance of 100MΩ minimum. Overload capability is 600A for 20 seconds and 2400A for 1 second. Mounting is chassis-based with direct wiring to the main circuit.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1157959 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1157959
Electromechanical Relays & Contactors K1157959
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Diode (Cathode 86)
  • Contact Arrangement : 1 Form A SPST-NO

Electrical Characteristics


  • Coil Resistance (OHM) : 8
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : Battery Disconnect Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1157959
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Specs
Relay Type General
View Details
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details