TE Connectivity Power Relays K1157704

Description
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 76 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 76 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1157704 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1157704
Power Relays K1157704
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 76 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form C (SPDT)
  • Contact Current Class (AMP) : 75
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 10000
  • Coil Resistance (OHM) : 76
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 32, 18
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1157704
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Relays- Automotive Relays -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers