TE Connectivity Electromechanical Relays & Contactors K1157163

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1157163 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1157163
Electromechanical Relays & Contactors K1157163
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Battery Disconnect Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Diode (Cathode 86)
  • Contact Arrangement : 1 Form A SPST-NO

Electrical Characteristics


  • Coil Resistance (OHM) : 8
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : Battery Disconnect Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1157163
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415537-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393154-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers