TE Connectivity Toggle Switches K1156959

Description
Body Features Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Four Pole - Four Throw Operating Function : On Off Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Device : Yes Switch Connection Type : DIN Connector Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote
Description
Body Features Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Four Pole - Four Throw Operating Function : On Off Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Device : Yes Switch Connection Type : DIN Connector Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1156959 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1156959
Toggle Switches K1156959
Body Features Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Four Pole - Four Throw Operating Function : On Off Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Device : Yes Switch Connection Type : DIN Connector Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle

Body Features


  • Toggle Switch Seal Type : Waterproof

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Four Throw
  • Operating Function : On Off

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide
  • Toggle Switch Contact Current Rating (AMP) : 20

Electrical Characteristics


  • Toggle Switch Voltage Rating (VAC) : 115
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP6K5

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : DIN Connector
  • Toggle Actuation : Horizontal
  • Toggle Style : Lever
  • Toggle Switch Type : Toggle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1156959
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Terminal Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-2-2-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switch - 116689567 - Radwell International
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Single Throw
View Details
Toggle Switches - 2585-08-1-2-13F932-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details