TE Connectivity Push Button Switches K1156397

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1156397 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1156397
Push Button Switches K1156397
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1156397
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364689-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364701-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1437572-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers