TE Connectivity DIP Switch K1154538

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes Switch Connection Type : 2-Position Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes Switch Connection Type : 2-Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1154538 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1154538
DIP Switch K1154538
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes Switch Connection Type : 2-Position Connector

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 2
  • Number of Switches : 1
  • Operating Function : Change Over 1 Pole, Maintained

Contact Features


  • Contact Base Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VDC) : 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Actuator Style : Short Handle Selector
  • Actuator Type : Rotary
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
  • Switch Connection Type : 2-Position Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1154538
Product Name DIP Switch
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825057-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-435802-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1-1825007-9 - TE Connectivity
Specs
Number of Positions Available 16
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
2 suppliers