TE Connectivity Push Button Switches K1154325

Description
Body Features Actuator Color : Green Actuator Force : 3060 - 4589 G  [108 - 162.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : No Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : DIN Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Actuator Force : 3060 - 4589 G  [108 - 162.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : No Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : DIN Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1154325 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1154325
Push Button Switches K1154325
Body Features Actuator Color : Green Actuator Force : 3060 - 4589 G  [108 - 162.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : No Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : DIN Connector

Body Features


  • Actuator Color : Green
  • Actuator Force : 3060 - 4589 G  [108 - 162.8 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Plain

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : No

Operation/Application


  • Actuator Total Travel : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : DIN Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1154325
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-2396-ND - DigiKey
Specs
Actuator Specifications Rectangular, Button
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
5 suppliers
Push Button Switches - 1-2316531-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213765-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213765-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details