Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical
Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained
Contact Features Contact Base Material : Silver Alloy
Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 22.5 Rotary Switch Type : Rotary Sealed Device : Yes Switch Connection Type : DIN Connector
Body Features
- Actuator Color : Black
- Actuator Orientation : Top
- Actuator Profile : Extended
- Case Material : Polyamide
- Product Orientation : Vertical
Configuration Features
- Number of Decks : 1
- Number of Positions : 1
- Number of Switches : 2
- Operating Function : Change Over 2 Pole, Maintained
Contact Features
- Contact Base Material : Silver Alloy
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Operating Voltage (VDC) : 32
Packaging Features
Product Type Features
- Actuator Style : Short Handle Selector
- Actuator Type : Rotary
- Angle of Throw : 22.5
- Rotary Switch Type : Rotary
- Sealed Device : Yes
- Switch Connection Type : DIN Connector