TE Connectivity DIP Switch K1154119

Description
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 2 Number of Positions : 3 Number of Switches : 1 Operating Function : 3 Position, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 2 Number of Positions : 3 Number of Switches : 1 Operating Function : 3 Position, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1154119 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1154119
DIP Switch K1154119
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 2 Number of Positions : 3 Number of Switches : 1 Operating Function : 3 Position, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Rotary Sealed Device : Yes

Body Features


  • Actuator Color : Blue
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 2
  • Number of Positions : 3
  • Number of Switches : 1
  • Operating Function : 3 Position, Maintained

Contact Features


  • Contact Base Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Actuator Style : Short Handle Selector
  • Actuator Type : Rotary
  • Angle of Throw : 45
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1154119
Product Name DIP Switch
Number of Positions Available 3
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825002-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1825537-2 - TE Connectivity
Specs
Number of Positions Available 6
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1825002-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-5161390-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 11
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details