TE Connectivity DIP Switch K1153969

Description
Body Features Actuator Color : Yellow Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : NO Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : NO Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1153969 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1153969
DIP Switch K1153969
Body Features Actuator Color : Yellow Case Material : Polyamide Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : NO Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes

Body Features


  • Actuator Color : Yellow
  • Case Material : Polyamide
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 2
  • Number of Switches : 1
  • Operating Function : NO

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VDC) : 32

Product Type Features


  • Actuator Style : Short Handle Selector
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1153969
Product Name DIP Switch
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details