TE Connectivity Push Button Switches K1150640-4

Description
Body Features Actuator Color : Black Actuator Profile : Flush Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 32 Housing Features Process Sealed : No Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Profile : Flush Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 32 Housing Features Process Sealed : No Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1150640-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1150640-4
Push Button Switches K1150640-4
Body Features Actuator Color : Black Actuator Profile : Flush Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 32 Housing Features Process Sealed : No Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Black
  • Actuator Profile : Flush

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Clad Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage Range (VDC) : 32

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Round Actuator
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1150640-4
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364575-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364573-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Push Button Switches - 1-2317570-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details