TE Connectivity Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 164SL33

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:3PST-N O, 3PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:3PST-N O, 3PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 92F2880 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
92F2880
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 92F2880
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:3PST-N O, 3PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:3PST-NO, 3PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
164SL33
Pushbutton Switches 164SL33
Pushbutton Switches SQ ILL MOM 3 NO&NC

Pushbutton Switches SQ ILL MOM 3 NO&NC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
164SL33
Switches - Pushbutton Switches 164SL33
SWITCH PUSH 6PST-3NO/3NC 5A 250V

SWITCH PUSH 6PST-3NO/3NC 5A 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 92F2880 164SL33 164SL33
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 3PST-NO, 3PST-NC 6PST-3NO/3NC
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 22420107 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details