TE Connectivity Toggle Switches K1150112

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Thread Size : M12 x .75 Product Orientation : Vertical Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : DIN Connector Switch Type : Toggle Switch
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Thread Size : M12 x .75 Product Orientation : Vertical Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : DIN Connector Switch Type : Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1150112 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1150112
Toggle Switches K1150112
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Thread Size : M12 x .75 Product Orientation : Vertical Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : DIN Connector Switch Type : Toggle Switch

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP6K5

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : DIN Connector
  • Switch Type : Toggle Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1150112
Product Name Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1520228-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Toggle Switches - 1520228-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 2585-08-1-1-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1520228-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
4 suppliers