TE Connectivity Toggle Switches 2-1825138-0

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2-1825138-0 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2-1825138-0
Toggle Switches 2-1825138-0
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long
Buy Now Datasheet
Toggle Switches - 450-2166-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2166-ND
Toggle Switches 450-2166-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 2-1825138-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-1825138-0
Rocker & Toggle Switches 2-1825138-0
TOGGLE GEMINI

TOGGLE GEMINI

Buy Now
Rocker & Toggle Switches - 2-1825138-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-1825138-0
Rocker & Toggle Switches 2-1825138-0
Toggle Switches

Toggle Switches

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
2-1825138-0
Toggle Switches 2-1825138-0
Toggle Switches A201SDZQ04

Toggle Switches A201SDZQ04

Buy Now Datasheet
Switches - Toggle Switches 2-1825138-0
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 18AH0092 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
18AH0092
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 18AH0092
TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2-1825138-0 450-2166-ND 2-1825138-0 2-1825138-0 2-1825138-0 18AH0092
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Wire Lugs Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1473-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
2 suppliers
Toggle Switches - 450-07-1-2-15934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2-1825139-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
5 suppliers
Toggle Switches - 2493803-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details