TE Connectivity Electromechanical Relays & Contactors K1149576

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K1149576 is a DC monostable time delay relay with a 1 Form C SPDT-CO contact arrangement, rated for a coil voltage range of 9-16 VDC and a contact voltage of 12 VDC, featuring quick connect terminals.

Datasheet Summary
Powered by GS/AI

The K1149576 is a DC monostable time delay relay with a 1 Form C SPDT-CO contact arrangement, rated for a coil voltage range of 9-16 VDC and a contact voltage of 12 VDC, featuring quick connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1149576 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1149576
Electromechanical Relays & Contactors K1149576
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Voltage Rating (VDC) : 12

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Main Termination & Connection Type : Quick Connect Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1149576
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393819-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers