TE Connectivity Electromechanical Relays & Contactors K1148154

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 123 MM  [4.84 INCH ] Product Length : 134.5 MM  [5.29 INCH ] Product Width : 79 MM  [3.11 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 123 MM  [4.84 INCH ] Product Length : 134.5 MM  [5.29 INCH ] Product Width : 79 MM  [3.11 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1148154 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1148154
Electromechanical Relays & Contactors K1148154
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 123 MM  [4.84 INCH ] Product Length : 134.5 MM  [5.29 INCH ] Product Width : 79 MM  [3.11 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 123 MM  [4.84 INCH ]
  • Product Length : 134.5 MM  [5.29 INCH ]
  • Product Width : 79 MM  [3.11 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 82
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 500
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M4 Screw
  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : Stud Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ]
  • Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1148154
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - 1-1414310-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers