TE Connectivity Power Relays K1145779

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 280 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 54, 36 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 280 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 54, 36 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1145779 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1145779
Power Relays K1145779
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 75 Contact Current Rating (Max) (AMP) : 75 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 280 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 54, 36 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 75
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 9000
  • Coil Resistance (OHM) : 280
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 54, 36
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 48

Mechanical Attachment


  • Relay Mounting Type : Bracket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1145779
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393230-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers