TE Connectivity DIP Switch K1145357

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 22.5 Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 22.5 Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1145357 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1145357
DIP Switch K1145357
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Angle of Throw : 22.5 Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 1
  • Number of Switches : 2
  • Operating Function : Change Over 2 Pole, Maintained

Contact Features


  • Contact Base Material : Silver Clad Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VDC) : 32

Product Type Features


  • Actuator Style : Short Handle Selector
  • Actuator Type : Rotary
  • Angle of Throw : 22.5
  • Rotary Switch Type : Selector
  • Sealed Device : Yes
  • Switch Connection Type : DIN Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1145357
Product Name DIP Switch
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825002-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1977104-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-1571983-1 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers