TE Connectivity DIP Switch 1-1571983-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 11.28 MM  [.444 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 11.28 MM  [.444 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1571983-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1571983-1
DIP Switch 1-1571983-1
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 11.28 MM  [.444 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 2.21 MM  [.087 INCH ]
  • Product Length : 11.28 MM  [.444 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Actuator Style : Recessed Rocker
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-1761-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1761-1-ND
DIP Switches 450-1761-1-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-1761-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1761-2-ND
DIP Switches 450-1761-2-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-1761-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1761-6-ND
DIP Switches 450-1761-6-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Rotary Encoded DIP Switches - 7182190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7182190
Rotary Encoded DIP Switches 7182190
TE Connectivity 1-1571983-1

TE Connectivity 1-1571983-1

Supplier's Site
DIP & SIP Switches - 7182190P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7182190P
DIP & SIP Switches 7182190P
TE Connectivity 1-1571983-1 DIP Switch

TE Connectivity 1-1571983-1 DIP Switch

Supplier's Site
DIP & SIP Switches - 1362018 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1362018
DIP & SIP Switches 1362018
TE Connectivity 1-1571983-1 DIP Switch

TE Connectivity 1-1571983-1 DIP Switch

Supplier's Site
DIP Switches - 1-1571983-1 - 872707-1-1571983-1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1-1571983-1
872707-1-1571983-1
DIP Switches - 1-1571983-1 872707-1-1571983-1
Manufacturer: TE Connectivity Win Source Part Number: 872707-1-1571983-1 Series: GDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: 1571983 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Other Part Number: 450-1761-2, GDH08STR04, 450-1761-1, 2266-1-1571983-1, 450-1761-6, GDH08STR04-ND

Manufacturer: TE Connectivity
Win Source Part Number: 872707-1-1571983-1
Series: GDH
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1571983
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Other Part Number: 450-1761-2, GDH08STR04, 450-1761-1, 2266-1-1571983-1, 450-1761-6, GDH08STR04-ND

Buy Now Datasheet
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity - 54W0196 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity
54W0196
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity 54W0196
DIP Switch, SPST, DIP Sealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, SPST, DIP Sealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches 1-1571983-1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1571983-1 450-1761-1-ND 7182190 7182190P 872707-1-1571983-1 54W0196 1-1571983-1
Product Name DIP Switch DIP Switches Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches - 1-1571983-1 Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Slide Actuator(s) Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Features Available in Tape and Reel Packaging
Max Current Rating 0.1000 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 2-1825059-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396233-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details