Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Energy Saving Intelligence Feature
Contact Features Contact Material : AgSnO2
Dimensions Product Height : 55.65 MM [2.19 INCH ] Product Length : 116.5 MM [4.58 INCH ] Product Width : 62 MM [2.44 INCH ]
Electrical Characteristics Coil Resistance (OHM) : 2.1 - 2.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC
Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Relay & Contactor Type : Intelligent Power Relay
Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
- Relay Options : Energy Saving Intelligence Feature
Contact Features
- Contact Material : AgSnO2
Dimensions
- Product Height : 55.65 MM [2.19 INCH ]
- Product Length : 116.5 MM [4.58 INCH ]
- Product Width : 62 MM [2.44 INCH ]
Electrical Characteristics
- Coil Resistance (OHM) : 2.1 - 2.6
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 300
- Contact Voltage Rating (VDC) : 12
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Coil Magnetic System : Bistable, 2 Coils, Polarized
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : ≤.15
- Contact Current Class (AMP) : >200 - ≤500
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Carton
Product Type Features
- Relay & Contactor Type : Intelligent Power Relay
Termination Features
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : M10 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]