TE Connectivity Power Relays K1143049

Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 213, 151 Coil Resistance (OHM) : 2.7 - 3.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 213, 151 Coil Resistance (OHM) : 2.7 - 3.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1143049 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1143049
Power Relays K1143049
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 213, 151 Coil Resistance (OHM) : 2.7 - 3.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 2
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Power Rating DC (MILW) : 213, 151
  • Coil Resistance (OHM) : 2.7 - 3.8
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Socket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1143049
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers