Electrical Characteristics Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4
Product Type Features Actuation : Position Family : L-05 Position Switch Sensor Product Type : Position Switch
Usage Conditions Operating Temperature (Max) (DEGC) : 100
Electrical Characteristics
- Maximum Switching Current (AMP) : .2
- Maximum Switching Current (VDC) : 32
- Maximum Switching Voltage (VDC) : 32
- Power Rating (Max) (WATT) : 6.4
Product Type Features
- Actuation : Position
- Family : L-05
- Position Switch Sensor Product Type : Position Switch
Usage Conditions
- Operating Temperature (Max) (DEGC) : 100