TE Connectivity Electromechanical Relays & Contactors K1132118

Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : .1 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : .1 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1132118 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1132118
Electromechanical Relays & Contactors K1132118
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : .1 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC
  • Delay Time : .1 seconds
  • Mode of Operation : Delay on Pull-In
  • Protection Function : Time Delay on Release
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1132118
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers