TE Connectivity Push Button Switches K1130802

Description
Body Features Actuator Color : Gray Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM  [.55 INCH ] Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : Pin
Request a Quote Datasheet
Description
Body Features Actuator Color : Gray Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM  [.55 INCH ] Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1130802 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1130802
Push Button Switches K1130802
Body Features Actuator Color : Gray Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM  [.55 INCH ] Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : Pin

Body Features


  • Actuator Color : Gray
  • Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded

Configuration Features


  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Electrical Characteristics


  • Contact Current Rating (AMP) : 50
  • Operating Voltage Range (VDC) : 9 - 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Actuator Total Travel : 14 MM  [.55 INCH ]

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
  • Switch Connection Type : Pin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1130802
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364686-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1437569-2 - TE Connectivity
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Max Current Rating 5 amps
View Details
Push Button Switches - 1-2316531-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details