TE Connectivity Push Button Switches 1437569-2

Description
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 20, 24 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : T1 3/4 midget flanged base lamps., Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No
Request a Quote
Description
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 20, 24 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : T1 3/4 midget flanged base lamps., Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1437569-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1437569-2
Push Button Switches 1437569-2
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 20, 24 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : T1 3/4 midget flanged base lamps., Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No

Body Features


  • Seal Type : IP65

Configuration Features


  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Panel Cutout Size (MM) : 16 (Diameter)
  • Snap Action : With
  • Tactile : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : 5
  • Switch Contact Plating Material : Gold
  • Type of Contact : 1 NO & 1 NC

Dimensions


  • Button Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Push Button Switch Power Rating : .4
  • Push Button Switch Voltage Rating (VAC) : 250
  • Push Button Switch Voltage Rating (VDC) : 20, 24

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel

Operation/Application


  • For Use With : T1 3/4 midget flanged base lamps., Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White.

Other


  • Comment : Order Lens Set Separately., Order Lamp Separately.

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : Yes
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Usage Conditions


  • Oil-Tight : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1437569-2
Product Name Push Button Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1110-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Push Button Switches - 1-2213765-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317570-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals
View Details