TE Connectivity Electromechanical Relays & Contactors K1123960

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 30 bi-stable relay is a single-pole, latching relay designed for high-current applications in commercial and industrial vehicles, with a continuous contact current rating of 300A and a resistive load rating of 12VDC or 24/28VDC. It features a sealed housing meeting IP6K9K and IP67 standards, 6G shock and 4G vibration resistance, and a temperature range of -40°C to +85°C. The relay has a maximum contact voltage drop of 150mV initially and uses silver alloy contacts with optional magnetic blow-outs for voltages above 40VDC. Mounting options include side or bottom configurations, with a terminal wire size requirement of 95mm². Coil voltage options include 12VDC, 24/28VDC, and 36VDC, with a 9-16VDC operating range for the 12VDC variant. Mechanical life is rated at 100,000 cycles.

Datasheet Summary
Powered by GS/AI

The Series 30 bi-stable relay is a single-pole, latching relay designed for high-current applications in commercial and industrial vehicles, with a continuous contact current rating of 300A and a resistive load rating of 12VDC or 24/28VDC. It features a sealed housing meeting IP6K9K and IP67 standards, 6G shock and 4G vibration resistance, and a temperature range of -40°C to +85°C. The relay has a maximum contact voltage drop of 150mV initially and uses silver alloy contacts with optional magnetic blow-outs for voltages above 40VDC. Mounting options include side or bottom configurations, with a terminal wire size requirement of 95mm². Coil voltage options include 12VDC, 24/28VDC, and 36VDC, with a 9-16VDC operating range for the 12VDC variant. Mechanical life is rated at 100,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1123960 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1123960
Electromechanical Relays & Contactors K1123960
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 12

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Latching
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1123960
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415013-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
View Details