TE Connectivity Power Relays, Over 2 Amps K10P-11D55-110

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB451-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB451-ND
Power Relays, Over 2 Amps PB451-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1011185-K10P-11D55-110 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1011185-K10P-11D55-110
Relays - Power Relays, Over 2 Amps 1011185-K10P-11D55-110
Win Source Part Number: 1011185-K10P-11D55-1 10 Category: Relays>Power Relays, Over 2 Amps Series: K10 Termination Style: PC Pin Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 11 kOhms Coil Current: 10 mA Operate Time: 13 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 110VDC Contact Rating (Current): 15 A Switching Voltage: 120VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 82.5 VDC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB451-NDR,K10P11D551 10,6-1393144-5,PB451 Base Product Number: K10P RoHS Status: RoHS non-compliant

Win Source Part Number: 1011185-K10P-11D55-110
Category: Relays>Power Relays, Over 2 Amps
Series: K10
Termination Style: PC Pin
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 11 kOhms
Coil Current: 10 mA
Operate Time: 13 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 110VDC
Contact Rating (Current): 15 A
Switching Voltage: 120VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 82.5 VDC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB451-NDR,K10P11D55110,6-1393144-5,PB451
Base Product Number: K10P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K10P-11D55-110
Relays - Power Relays, Over 2 Amps K10P-11D55-110
RELAY GEN PURPOSE DPDT 15A 110V

RELAY GEN PURPOSE DPDT 15A 110V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11D55-110
General Purpose Relays K10P-11D55-110
General Purpose Relays DPDT PC MT 110VDC

General Purpose Relays DPDT PC MT 110VDC

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 90F1146 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
90F1146
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 90F1146
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
K10P-11D55-110=K10/k20 Potter&brumfield Te Connectivity - 48M7425 - Newark, An Avnet Company
Chicago, IL, United States
K10P-11D55-110=K10/k20 Potter&brumfield Te Connectivity
48M7425
K10P-11D55-110=K10/k20 Potter&brumfield Te Connectivity 48M7425
K10P-11D55-110=K10/K 20

K10P-11D55-110=K10/K20

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB451-ND 1011185-K10P-11D55-110 K10P-11D55-110 K10P-11D55-110 90F1146 48M7425
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity K10P-11D55-110=K10/k20 Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details