TE Connectivity Power Relays, Over 2 Amps K10P-11D15-12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB324-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB324-ND
Power Relays, Over 2 Amps PB324-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - K10P-11D15-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K10P-11D15-12
Relays - Power Relays, Over 2 Amps K10P-11D15-12
RELAY GEN PURPOSE DPDT 15A 12V

RELAY GEN PURPOSE DPDT 15A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11D15-12
General Purpose Relays K10P-11D15-12
General Purpose Relays DPDT SOCKET MT 12VDC

General Purpose Relays DPDT SOCKET MT 12VDC

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;6 Pin - 70198588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;6 Pin
70198588
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;6 Pin 70198588
15 A , 12 VDC Voltage Rating, Industrial Relays Coil magnetic system is monostable.

15 A , 12 VDC Voltage Rating, Industrial Relays
Coil magnetic system is monostable.

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17M0327 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17M0327
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17M0327
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB324-ND K10P-11D15-12 K10P-11D15-12 70198588 17M0327
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;6 Pin Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202280080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393763-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details