TE Connectivity Relays - Power Relays, Over 2 Amps K10P-11A55-120

Description
Win Source Part Number: 1216808-K10P-11A55-1 20 Category: Relays>Power Relays, Over 2 Amps Series: K10 Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 3.9 kOhms Coil Current: 11 mA Operate Time: 13 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 15 A Switching Voltage: 120VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-1393144-6; K10P11A55-120; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 102 VAC Must Release Voltage: 12 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393144-6,K10P-11A 55-120-ND,PB3200 Base Product Number: K10P
Request a Quote Datasheet
Description
Win Source Part Number: 1216808-K10P-11A55-1 20 Category: Relays>Power Relays, Over 2 Amps Series: K10 Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 3.9 kOhms Coil Current: 11 mA Operate Time: 13 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 15 A Switching Voltage: 120VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-1393144-6; K10P11A55-120; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 102 VAC Must Release Voltage: 12 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393144-6,K10P-11A 55-120-ND,PB3200 Base Product Number: K10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1216808-K10P-11A55-120 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1216808-K10P-11A55-120
Relays - Power Relays, Over 2 Amps 1216808-K10P-11A55-120
Win Source Part Number: 1216808-K10P-11A55-1 20 Category: Relays>Power Relays, Over 2 Amps Series: K10 Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 3.9 kOhms Coil Current: 11 mA Operate Time: 13 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 15 A Switching Voltage: 120VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-1393144-6; K10P11A55-120; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 102 VAC Must Release Voltage: 12 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393144-6,K10P-11A 55-120-ND,PB3200 Base Product Number: K10P

Win Source Part Number: 1216808-K10P-11A55-120
Category: Relays>Power Relays, Over 2 Amps
Series: K10
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 50
Coil Resistance: 3.9 kOhms
Coil Current: 11 mA
Operate Time: 13 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 15 A
Switching Voltage: 120VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 4-1393144-6; K10P11A55-120;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 102 VAC
Must Release Voltage: 12 VAC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393144-6,K10P-11A55-120-ND,PB3200
Base Product Number: K10P

Buy Now Datasheet
K10P-11A55-120=K10/k20 Rohs Compliant Potter&brumfield Te Connectivity - 48M7416 - Newark, An Avnet Company
Chicago, IL, United States
K10P-11A55-120=K10/k20 Rohs Compliant Potter&brumfield Te Connectivity
48M7416
K10P-11A55-120=K10/k20 Rohs Compliant Potter&brumfield Te Connectivity 48M7416
K10P-11A55-120=K10/K 20 ROHS COMPLIANT: YES

K10P-11A55-120=K10/K20 ROHS COMPLIANT: YES

Supplier's Site
Relay/Socket - 20791596 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20791596
Relay/Socket 20791596
POWER RELAY, DPDT, 120VAC, 15A, PC BOARD; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:120VAC; CONTACT CURRENT:15A; PRODUCT RANGE:K10 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:AC MONOSTABLE; CONTACT VOLTAGE VAC:-; CARRY CURRENT:15A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, DPDT, 120VAC, 15A, PC BOARD; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:120VAC; CONTACT CURRENT:15A; PRODUCT RANGE:K10 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:AC MONOSTABLE; CONTACT VOLTAGE VAC:-; CARRY CURRENT:15A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11A55-120
General Purpose Relays K10P-11A55-120
General Purpose Relays 15A 120VAC DPDT

General Purpose Relays 15A 120VAC DPDT

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K10P-11A55-120
Relays - Power Relays, Over 2 Amps K10P-11A55-120
RELAY GEN PURPOSE DPDT 15A 120V

RELAY GEN PURPOSE DPDT 15A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1216808-K10P-11A55-120 48M7416 20791596 K10P-11A55-120 K10P-11A55-120
Product Name Relays - Power Relays, Over 2 Amps K10P-11A55-120=K10/k20 Rohs Compliant Potter&brumfield Te Connectivity Relay/Socket General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 3900 ohms
Mounting PCBoard; Through Hole Through Hole
Approvals RoHS
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products