Body Features Enclosure Type : Environmentally Sealed
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM
Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24
Operation/Applicatio
n Coil Magnetic System : Bistable, 2 Coils, Latching Current Type : DC
Other Contact Current Class (AMP) : >200 - ≤500
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Contact Arrangement : 1 Form X SPST-NO-DM
Electrical Characteristics
- Coil Voltage Rating (VDC) : 18 - 32
- Contact Current Rating (AMP) : 300
- Contact Voltage Rating (VDC) : 24
Operation/Application
- Coil Magnetic System : Bistable, 2 Coils, Latching
- Current Type : DC
Other
- Contact Current Class (AMP) : >200 - ≤500
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay