TE Connectivity Push Button Switches K1051199

Description
Body Features Actuator Color : Natural Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : 1 Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Limit Switch
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : 1 Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Limit Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1051199 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1051199
Push Button Switches K1051199
Body Features Actuator Color : Natural Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : 1 Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Color : Natural
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M16 x 1

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : 1
  • Operating Function : NO NC, Momentary
  • Snap Action : With
  • Support Bracket : Without
  • Tactile : Yes

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Push Button Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Round
  • Illuminated : No
  • Push Button Switch Product Type : Limit Switch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1051199
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Push Button Switches - 1-2329383-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364688-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2213764-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details