TE Connectivity Time Delay Relays K1041361

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Pull-In Product Type Features Protection Function : Time Delay on Release
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Pull-In Product Type Features Protection Function : Time Delay on Release
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - K1041361 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
K1041361
Time Delay Relays K1041361
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Pull-In Product Type Features Protection Function : Time Delay on Release

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC
  • Type of Control : Fixed

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Delay on Pull-In

Product Type Features


  • Protection Function : Time Delay on Release
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number K1041361
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755074-3-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers