TE Connectivity Electromechanical Relays & Contactors K1014865

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 99 MM  [3.89 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 3.6 - 145 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Bolt Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 99 MM  [3.89 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 3.6 - 145 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Bolt Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1014865 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1014865
Electromechanical Relays & Contactors K1014865
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 99 MM  [3.89 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 3.6 - 145 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Bolt Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 51.5 MM  [2.02 INCH ]
  • Product Length : 99 MM  [3.89 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 6
  • Coil Resistance (OHM) : 3.6 - 145
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 300
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M3.5 Screw
  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Bolt

Usage Conditions


  • Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ]
  • Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1014865
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393239-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details