Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Special Features : None Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24
Mechanical Attachment Relay Mounting Type : Socket
Product Type Features Power Relay Type : Standard
Contact Features
- Contact Arrangement : 1 Form X (SPST-NO-DM)
- Contact Current Class (AMP) : 200
- Contact Current Rating (Max) (AMP) : 200
- Contact Material : AgSnO2
- Contact Number of Poles : 1
- Relay Terminal Type : Screw Terminals
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Resistance (OHM) : 120
- Coil Special Features : None
- Coil Voltage Rating (VDC) : 18, 32
- Contact Voltage Rating (VDC) : 24
Mechanical Attachment
- Relay Mounting Type : Socket
Product Type Features
- Power Relay Type : Standard