Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 112 MM [4.41 INCH ] Product Length : 56 MM [2.2 INCH ] Product Width : 135 MM [5.31 INCH ]
Electrical Characteristics Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 24
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC [-67 - 165 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 1 Form B SPST-NC
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 112 MM [4.41 INCH ]
- Product Length : 56 MM [2.2 INCH ]
- Product Width : 135 MM [5.31 INCH ]
Electrical Characteristics
- Coil Resistance (OHM) : 82
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 500
- Contact Voltage Rating (VDC) : 24
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >200 - ≤500
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Auxiliary Termination & Connection Type : M4 Screw
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : Stud Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 74 DEGC [165 DEGF ]
- Operating Temperature Range : -55 - 74 DEGC [-67 - 165 DEGF ]