TE Connectivity Power Relays K1006000

Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1006000 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1006000
Power Relays K1006000
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form A (NO) + 1 Form B (NC)
  • Contact Current Class (AMP) : 200
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 62
  • Coil Special Features : None
  • Coil Voltage Rating (VDC) : 32, 18
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1006000
Product Name Power Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393212-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers