TE Connectivity Toggle Switches K1003276

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 18 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 18 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1003276 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1003276
Toggle Switches K1003276
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 18 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Horizontal
  • Sealing Method : Strippable Transparent Protective Seal

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide

Electrical Characteristics


  • Contact Current Rating (AMP) : 18
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Type : Toggle Switch
  • Toggle Style : Lever
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1003276
Product Name Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2532788-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switches - 2585-08-4-1-26A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 450-08-2-1-25K-ND - DigiKey
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details