TE Connectivity Toggle Switches 1825222-3

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Medium
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Medium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825222-3 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825222-3
Toggle Switches 1825222-3
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Medium

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 7.52 MM  [.296 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Medium
Buy Now Datasheet
Toggle Switches - 1825222-3-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1825222-3-ND
Toggle Switches 1825222-3-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 1825222-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825222-3
Rocker & Toggle Switches 1825222-3
Toggle Switches

Toggle Switches

Buy Now
Shenzhen, China
Switches - Toggle Switches
1825222-3
Switches - Toggle Switches 1825222-3
SWITCH TOGGLE SPDT 3A 125V

SWITCH TOGGLE SPDT 3A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1825222-3 1825222-3-ND 1825222-3 1825222-3
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On None On On-On
Terminal Type Wire Lugs Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267078-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1825138-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 450-07-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2585-08-2-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details