TE Connectivity Terminal Accessories JS-16-00

Description
Connector Splice Enclosure Kit For Contacts
Request a Quote Datasheet
Description
Connector Splice Enclosure Kit For Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Accessories - 1734-1118-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
1734-1118-ND
Terminal Accessories 1734-1118-ND
Connector Splice Enclosure Kit For Contacts

Connector Splice Enclosure Kit For Contacts

Buy Now Datasheet
Terminals - JS-16-00 - 922427-JS-16-00 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - JS-16-00
922427-JS-16-00
Terminals - JS-16-00 922427-JS-16-00
Manufacturer: TE Connectivity Win Source Part Number: 922427-JS-16-00 Series: Jiffy Splice Features: Connector Splice Enclosure Kit For Contacts Package: Box Family Name: JS-16 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.4000 Other Part Number: 1734-1118, -JS-16-00-SI

Manufacturer: TE Connectivity
Win Source Part Number: 922427-JS-16-00
Series: Jiffy Splice
Features: Connector Splice Enclosure Kit For Contacts
Package: Box
Family Name: JS-16
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.4000
Other Part Number: 1734-1118, -JS-16-00-SI

Buy Now Datasheet
Terminal Accessories - JS-16-00 - ODG (Origin Data Global)
Shenzhen, China
Terminal Accessories
JS-16-00
Terminal Accessories JS-16-00
CONN SPLICE ENC KIT FOR CONTACTS

CONN SPLICE ENC KIT FOR CONTACTS

Supplier's Site Datasheet
Circular / Cylindrical Connector - Jiffy Splice - JS-16-00 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - Jiffy Splice
JS-16-00
Circular / Cylindrical Connector - Jiffy Splice JS-16-00
Silicone Rubber

Silicone Rubber

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1118-ND 922427-JS-16-00 JS-16-00 JS-16-00
Product Name Terminal Accessories Terminals - JS-16-00 Terminal Accessories Circular / Cylindrical Connector - Jiffy Splice
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details